Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131095 |
Prices starting from US$13.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$39.71
|
34
in stock
|
Buy Now | |
TE Store
from US$13.13
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$37.75
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$19.71
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$18.80
|
34
in stock
|
Buy Now | |
Farnell
from US$35.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PPS GF |
Number of Rows | 4 |
Number of Positions | 24 |
Mating Pin Diameter | .059in, 1.5mm |
Height | 77.22mm, 3.04in |
Width | 1.742in, 44.25mm |
Length | 2.09in, 53.09mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 24P, BLK, E, FLANGE, C Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 24 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC12-24PCE | Internal Number: DRC12-24PCE | Alias Number: ZPF000000000131095 | TE Connectivity | TE Store |
Rec, 24P, Blk, E, Flange, C |Deutsch Te Connectivity DRC12-24PCE | Newark Electronics |
Automotive Connectors 24P RECP ASM | Rapid Electronics |
TE Connectivity Conn Rectangular SKT 24 POS 5.49mm Crimp ST Panel Mount | Distrelec |
REC, 24P, BLK, E, FLANGE, C | Boersig |
Where can I find additional details, specifications and documents for a DRC12-24PCE?
Additional datasheets, footprints and schematics for DRC12-24PCE are listed on our Part Details page. You can also find images and similar parts to DRC12-24PCE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC12-24PCE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC12-24PCE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC12-24PCE fall under?
The DRC12-24PCE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC12-24PCE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC12-24PCE you can contact the distributor directly for product support, shipping queries etc.
Is the DRC12-24PCE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC12-24PCE have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for DRC12-24PCE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC12-24PCE often in real-time on the comparison pages.
What if I can't find stock of DRC12-24PCE?
You can fill out our help required form which you can use to request a quote for DRC12-24PCE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.