Status: | Unknown |
---|---|
Series: | DRB480 Series |
RoHS: | Unknown |
Prices starting from US$170.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$196.57
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$173.00
|
97
in stock
|
Buy Now | |
element14
from US$205.63
|
97
in stock
|
Buy Now | |
Farnell
from US$170.52
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$190.79
|
10
in stock
|
Buy Now | |
RS Americas
from US$201.35
|
9
in stock
|
Buy Now | |
Avnet America
from US$250.97
|
-
|
Buy Now | |
Distrelec
from US$211.23
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 480W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 20A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | DRB480 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
AC/DC Power Supply Single-OUT 24V 20A 480W | Avnet America |
Where can I find additional details, specifications and documents for a DRB-480-24-1?
Additional datasheets, footprints and schematics for DRB-480-24-1 are listed on our Part Details page. You can also find images and similar parts to DRB-480-24-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRB-480-24-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRB-480-24-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRB-480-24-1 fall under?
The DRB-480-24-1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DRB-480-24-1 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRB-480-24-1 you can contact the distributor directly for product support, shipping queries etc.
Is the DRB-480-24-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRB-480-24-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for DRB-480-24-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRB-480-24-1 often in real-time on the comparison pages.
What if I can't find stock of DRB-480-24-1?
You can fill out our help required form which you can use to request a quote for DRB-480-24-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.