Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.62
|
2
in stock
|
Buy Now | |
RS Americas
from US$56.27
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.37
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$75.14
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$92.28
|
-
|
Buy Now | |
TTI Europe
from US$34.10
|
-
|
Buy Now | |
Sager
from US$45.62
|
-
|
Buy Now | |
Farnell
from US$26.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relay DIN Rail, Panel Mount, Zero Crossing, 2 A, 12 V dc, DRA Series | Sensata - Crydom DRA-CN240A05 | RS Americas |
Relay: solid state | Transfer Multisort Elektronik |
Interface Relay,Solid State,2A,240Vac | RS |
SSR Relay Assembly DIN Rail Mount 6mm 240VAC/2A | Rapid Electronics |
Ssr Relay Assembly, Din Rail Mount 6Mm, 240Vac/2A |Sensata/crydom DRA-CN240A05 | Newark Electronics |
SSR ASSEMBLY D RAIL MOUNT 6MM | TTI Europe |
Solid State Relays - Industrial Mount CN240A05 SSR/DRSCN05 Skt Assy | Sager |
SSR, DIN RAIL ASSY, 240 VOLTS | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DRA-CN240A05?
Additional datasheets, footprints and schematics for DRA-CN240A05 are listed on our Part Details page. You can also find images and similar parts to DRA-CN240A05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA-CN240A05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA-CN240A05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA-CN240A05 fall under?
The DRA-CN240A05 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DRA-CN240A05 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA-CN240A05 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA-CN240A05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA-CN240A05 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Rapid Electronics and Newark Electronics have stock available or on a lead time for DRA-CN240A05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA-CN240A05 often in real-time on the comparison pages.
What if I can't find stock of DRA-CN240A05?
You can fill out our help required form which you can use to request a quote for DRA-CN240A05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.