Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$223.62
Load Current | 6A |
---|---|
Operating Voltage Max | 250VDC |
Control Voltage Max | 15VDC |
Switching Mode | Reversing |
Contactor Mounting | DIN Rail |
Contactor Terminals | Screw |
Operating Voltage Min | 1VDC |
Control Voltage Min | 5VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 73.9mm |
External Length / Height | 89.6mm |
External Width | 54.1mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Ssr Reversing Contactor, Din Rail Mount, 250Vdc/6 Rohs Compliant: Yes |Sensata/crydom DRA4D250D6 | Newark Electronics |
Contactor | RS Americas |
CONTACTORS, SS H-BRG 250VDC 6A | element14 |
Reversing Contactor DC 250V 6A DIN-Rail | Schukat Electronic |
SSR REVERSG CONTACTOR D RAIL M | TTI Europe |
Contactors - Solid State DIN MNT H-BRG 250VDC 6A 5VDC CONT | Sager |
Where can I find additional details, specifications and documents for a DRA4D250D6?
Additional datasheets, footprints and schematics for DRA4D250D6 are listed on our Part Details page. You can also find images and similar parts to DRA4D250D6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA4D250D6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA4D250D6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA4D250D6 fall under?
The DRA4D250D6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRA4D250D6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA4D250D6 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA4D250D6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA4D250D6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Schukat Electronic and TTI Europe have stock available or on a lead time for DRA4D250D6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA4D250D6 often in real-time on the comparison pages.
What if I can't find stock of DRA4D250D6?
You can fill out our help required form which you can use to request a quote for DRA4D250D6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.