Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.67
Load Current | 12A |
---|---|
Operating Voltage Max | 100VDC |
Control Voltage Max | 15VDC |
Switching Mode | Reversing |
Contactor Mounting | DIN Rail |
Contactor Terminals | Screw |
Operating Voltage Min | 1VDC |
Control Voltage Min | 5VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 73.9mm |
External Length / Height | 89.6mm |
External Width | 54.1mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Contactor, DIN MNT H-BRG 100VDC 12A 5VDCCONT | Sensata - Crydom DRA4D100D12 | RS Americas |
Ssr Reversing Contactor, Din Rail Mount, 100Vdc/1 |Sensata/crydom DRA4D100D12 | Newark Electronics |
CONTACTORS, SS H-BRG 100VDC 12A | element14 |
Reversing Contactor DC 100V 12A DIN-Rail | Schukat Electronic |
SSR REVERSG CONTACTOR D RAIL M | TTI Europe |
Contactors - Solid State DIN MNT H-BRG 100VDC 12A 5VDC CONT | Sager |
Where can I find additional details, specifications and documents for a DRA4D100D12?
Additional datasheets, footprints and schematics for DRA4D100D12 are listed on our Part Details page. You can also find images and similar parts to DRA4D100D12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA4D100D12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA4D100D12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA4D100D12 fall under?
The DRA4D100D12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRA4D100D12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA4D100D12 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA4D100D12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA4D100D12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Schukat Electronic and TTI Europe have stock available or on a lead time for DRA4D100D12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA4D100D12 often in real-time on the comparison pages.
What if I can't find stock of DRA4D100D12?
You can fill out our help required form which you can use to request a quote for DRA4D100D12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.