Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$180.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$285.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$326.90
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$298.47
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$340.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$366.72
|
8
in stock
|
Buy Now | |
TTI Europe
from US$221.08
|
-
|
Buy Now | |
Sager
from US$297.34
|
-
|
Buy Now | |
Farnell
from US$180.99
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 8A |
Operating Voltage Max | 100VDC |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | - |
Operating Voltage Min | 1VDC |
Control Voltage Min | 20VDC |
Control Voltage Max | 28VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Current @ 5VDC | 15mA |
Control Voltage DC Max | 28VDC |
Control Voltage DC Min | 20VDC |
Control Voltage Range | 20V DC to 28V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Load Current RMS Max | 8A |
Operating Voltage Range | 1V DC to 100V DC |
Peak Surge Current | 100A |
RMS Load Current Min | 0A |
RMS Load Voltage Max | 100V |
RMS Load Voltage Min | 1V |
Surge Current | 100A |
Ssr Relay, 4 Channel, Din Rail Mount, 100Vdc/8A, |Sensata/crydom DRA4-CMXE100D10 | Newark Electronics |
SSR Relay 4 Channel DIN Rail Mount 100VDC/8A | Rapid Electronics |
RELAY, SOLID STATE, DIN MT 100 VDC/8A OUT 20-28 VDC INPUT | Sensata - Crydom DRA4-CMXE100D10 | RS Americas |
Solid State Relay, DIN, 10A, 100 Vdc | RS |
SSR 4 CHANNEL D RAIL MOUNT 100 | TTI Europe |
Solid State Relays - Industrial Mount DIN Mt 100 VDC/8A out 20-28 VDC input | Sager |
SSR, DIN MODULE, 100VDC, 8A | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DRA4-CMXE100D10?
Additional datasheets, footprints and schematics for DRA4-CMXE100D10 are listed on our Part Details page. You can also find images and similar parts to DRA4-CMXE100D10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA4-CMXE100D10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA4-CMXE100D10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA4-CMXE100D10 fall under?
The DRA4-CMXE100D10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRA4-CMXE100D10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA4-CMXE100D10 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA4-CMXE100D10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA4-CMXE100D10 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for DRA4-CMXE100D10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA4-CMXE100D10 often in real-time on the comparison pages.
What if I can't find stock of DRA4-CMXE100D10?
You can fill out our help required form which you can use to request a quote for DRA4-CMXE100D10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.