DRA3P48E4R Kits & Assortments - Miscellaneous by Crydom

SSR Contactor 3-Phase DIN Rail Mount 480VAC4A 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$72.54

Distributor Stock
Logo for Newark
Newark
from US$158.68
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$99.68
10
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$72.54
9
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$75.24
-
Buy Now
Logo for Sager
Sager
from US$80.82
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Solid State Relay Screw DIN Rail, Random, 4.2 A rms, 28 V dc | Sensata - Crydom DRA3P48E4R | RS Americas
Solid State Relay R-Vers. 3x510V 4,2A DI | Schukat Electronic
Ssr Contactor, 3-Phase, Din Rail Mount, 480Vac/4A |Sensata/crydom DRA3P48E4R | Newark Electronics
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe
Contactors - Solid State DIN MNT 3PH 480VAC 4A 24VDC CNT RN | Sager
Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRA3P48E4R?

Additional datasheets, footprints and schematics for DRA3P48E4R are listed on our Part Details page. You can also find images and similar parts to DRA3P48E4R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRA3P48E4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA3P48E4R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRA3P48E4R fall under?

The DRA3P48E4R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DRA3P48E4R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRA3P48E4R you can contact the distributor directly for product support, shipping queries etc.

Is the DRA3P48E4R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRA3P48E4R have stock available?

Authorised distributors including RS Americas, Schukat Electronic, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for DRA3P48E4R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRA3P48E4R often in real-time on the comparison pages.

What if I can't find stock of DRA3P48E4R?

You can fill out our help required form which you can use to request a quote for DRA3P48E4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay