Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$99.76
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$81.97
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$93.50
|
12
in stock
|
Buy Now | |
RS Americas
from US$95.92
|
-
|
Buy Now | |
Schukat Electronic
from US$73.38
|
-
|
Buy Now | |
TTI Europe
from US$75.74
|
-
|
Buy Now | |
Sager
from US$81.66
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Contactor, 3-Phase, Din Rail Mount, 480Vac/4A |Sensata/crydom DRA3P48D4 | Newark Electronics |
SSR Contactor 3-Phase DIN Rail Mount 480VAC/4A | Rapid Electronics |
Contactor | RS Americas |
Solid State Relay Z-Vers. 3x510V 4,2A DI | Schukat Electronic |
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe |
Contactors - Solid State DIN MNT 3PH 480VAC 4A 5VDC CNT ZC | Sager |
Where can I find additional details, specifications and documents for a DRA3P48D4?
Additional datasheets, footprints and schematics for DRA3P48D4 are listed on our Part Details page. You can also find images and similar parts to DRA3P48D4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA3P48D4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA3P48D4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA3P48D4 fall under?
The DRA3P48D4 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DRA3P48D4 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA3P48D4 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA3P48D4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA3P48D4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Schukat Electronic have stock available or on a lead time for DRA3P48D4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA3P48D4 often in real-time on the comparison pages.
What if I can't find stock of DRA3P48D4?
You can fill out our help required form which you can use to request a quote for DRA3P48D4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.