DRA3P48A4 Kits & Assortments - Miscellaneous by Crydom

SSR Contactor 3-Phase DIN Rail Mount 480VAC4A 220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$77.11

Distributor Stock
Logo for Newark
Newark
from US$168.76
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$77.11
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$100.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$78.03
-
Buy Now
Logo for Sager
Sager
from US$85.96
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Solid State Relay Z-Vers. 3x510V 4,2A DI | Schukat Electronic
Ssr Contactor, 3-Phase, Din Rail Mount, 480Vac/4A |Sensata/crydom DRA3P48A4 | Newark Electronics
Contactor | RS Americas
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe
Contactors - Solid State DIN MNT 3PH 480VAC 4A 220VAC CNT ZC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRA3P48A4?

Additional datasheets, footprints and schematics for DRA3P48A4 are listed on our Part Details page. You can also find images and similar parts to DRA3P48A4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRA3P48A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA3P48A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRA3P48A4 fall under?

The DRA3P48A4 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DRA3P48A4 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRA3P48A4 you can contact the distributor directly for product support, shipping queries etc.

Is the DRA3P48A4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRA3P48A4 have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for DRA3P48A4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRA3P48A4 often in real-time on the comparison pages.

What if I can't find stock of DRA3P48A4?

You can fill out our help required form which you can use to request a quote for DRA3P48A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay