Status: | Unknown |
---|---|
Series: | DRA3P Series |
RoHS: | Unknown |
Load Current | 2.4A |
---|---|
Operating Voltage Max | 510VAC |
Control Voltage Max | 265VAC |
Switching Mode | Zero Voltage Turn On |
Contactor Mounting | DIN Rail |
Contactor Terminals | Screw |
Operating Voltage Min | 48VAC |
Control Voltage Min | 200VAC |
Product Range | DRA3P Series |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VAC Nom | 220V |
Contactor Direction | Non-Reversing |
External Depth | 73.9mm |
External Length / Height | 89.6mm |
External Width | 44.9mm |
Load Current Inductive | 2.1A |
Load Current Resistive | 2.4A |
No. of Poles | 3 Pole |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Voltage | 480V |
Relay Mounting | DIN Rail |
Supply Current | 5.7mA |
Supply Voltage | 265VAC |
Switching Current AC3 | 2A |
Switching Power AC3 | 0.75kW |
Ssr Contactor, 3-Phase, Din Rail Mount, 480Vac/2A |Sensata/crydom DRA3P48A2 | Newark Electronics |
Contactor | RS Americas |
Solid State Relay Z-Vers. 3x510V 2,4A DI | Schukat Electronic |
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe |
Contactors - Solid State DIN MNT 3PH 480VAC 2A 220VAC CNT ZC | Sager |
Where can I find additional details, specifications and documents for a DRA3P48A2?
Additional datasheets, footprints and schematics for DRA3P48A2 are listed on our Part Details page. You can also find images and similar parts to DRA3P48A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA3P48A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA3P48A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA3P48A2 fall under?
The DRA3P48A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRA3P48A2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA3P48A2 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA3P48A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA3P48A2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Schukat Electronic, TTI Europe and Sager have stock available or on a lead time for DRA3P48A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA3P48A2 often in real-time on the comparison pages.
What if I can't find stock of DRA3P48A2?
You can fill out our help required form which you can use to request a quote for DRA3P48A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.