Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Operating Voltage Max | 380VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 15VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Current @ 5VDC | 15mA |
Control Voltage DC Max | 15VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 15V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Load Current RMS Max | 5A |
Operating Voltage Range | 48V AC to 380V AC |
Peak Surge Current | 250A |
RMS Load Current Min | 0.06A |
RMS Load Voltage Max | 530V |
RMS Load Voltage Min | 48V |
Surge Current | 239A |
Ssr Relay, Din Rail Mount 10Mm, 380Vac/5A, 4-15Vd |Sensata/crydom DRA1-MCX380D5 | Newark Electronics |
Relay | RS Americas |
SSR D RAIL MOUNT 10MM 380VAC/5 | TTI Europe |
Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 4-15 VDC input | Sager |
SSR, DIN MODULE, 380VAC, 5A | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DRA1-MCX380D5?
Additional datasheets, footprints and schematics for DRA1-MCX380D5 are listed on our Part Details page. You can also find images and similar parts to DRA1-MCX380D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA1-MCX380D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA1-MCX380D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA1-MCX380D5 fall under?
The DRA1-MCX380D5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRA1-MCX380D5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA1-MCX380D5 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA1-MCX380D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA1-MCX380D5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for DRA1-MCX380D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA1-MCX380D5 often in real-time on the comparison pages.
What if I can't find stock of DRA1-MCX380D5?
You can fill out our help required form which you can use to request a quote for DRA1-MCX380D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.