DRA1-CXE380D5 Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 10mm 380VAC5A 15-32VDC I

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.63

Distributor Stock
Logo for RS
RS
from US$48.63
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$108.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$62.75
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$48.98
-
Buy Now
Logo for Sager
Sager
from US$53.42
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Solid State Relay, DIN, 5A, 380 Vac | RS
Ssr Relay, Din Rail Mount 10Mm, 380Vac/5A, 15-32V |Sensata/crydom DRA1-CXE380D5 | Newark Electronics
SPST-NO Solid State Relay DIN Rail, Panel Mount, Zero Voltage, 5 A rms, 32 V | Sensata - Crydom DRA1-CXE380D5 | RS Americas
SSR D RAIL MOUNT 10MM 380VAC/5 | TTI Europe
Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 15-32 VDC input | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRA1-CXE380D5?

Additional datasheets, footprints and schematics for DRA1-CXE380D5 are listed on our Part Details page. You can also find images and similar parts to DRA1-CXE380D5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRA1-CXE380D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA1-CXE380D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRA1-CXE380D5 fall under?

The DRA1-CXE380D5 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DRA1-CXE380D5 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRA1-CXE380D5 you can contact the distributor directly for product support, shipping queries etc.

Is the DRA1-CXE380D5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRA1-CXE380D5 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for DRA1-CXE380D5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRA1-CXE380D5 often in real-time on the comparison pages.

What if I can't find stock of DRA1-CXE380D5?

You can fill out our help required form which you can use to request a quote for DRA1-CXE380D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay