DRA1-CX241R Switches & Relays by Crydom

SSR Relay DIN Rail Mount 10mm 280Vac15A 4-10VDC I

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.74

Distributor Stock
Logo for Newark
Newark
from US$88.26
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$49.46
-
Buy Now
Logo for Sager
Sager
from US$48.74
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 10Mm, 280Vac/1,5A, 4-10 |Sensata/crydom DRA1-CX241R | Newark Electronics
SSR Relay, DIN Rail Mount 10mm, 280Vac/1,5A, 4-10VDC, Instantaneous | Sensata - Crydom DRA1-CX241R | RS Americas
SSR D RAIL MOUNT 10MM 280VAC/1 | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 12-280 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRA1-CX241R?

Additional datasheets, footprints and schematics for DRA1-CX241R are listed on our Part Details page. You can also find images and similar parts to DRA1-CX241R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRA1-CX241R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA1-CX241R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRA1-CX241R fall under?

The DRA1-CX241R is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DRA1-CX241R when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRA1-CX241R you can contact the distributor directly for product support, shipping queries etc.

Is the DRA1-CX241R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRA1-CX241R have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for DRA1-CX241R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRA1-CX241R often in real-time on the comparison pages.

What if I can't find stock of DRA1-CX241R?

You can fill out our help required form which you can use to request a quote for DRA1-CX241R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay