Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.33
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.13
|
15
in stock
|
Buy Now | |
RS Americas
from US$96.13
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$120.16
|
-
|
Buy Now | |
element14
from US$102.68
|
-
|
Buy Now | |
Carlton-Bates
from US$94.71
|
-
|
Buy Now | |
TTI Europe
from US$74.57
|
-
|
Buy Now | |
Sager
from US$77.95
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3A |
Operating Voltage Max | 200VDC |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | - |
Operating Voltage Min | 1VDC |
Product Range | - |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, DIN, 3A, 300 Vdc | RS |
Solid State Relay, 300 VDC/3 A Output, 20-28 VDC Input, DIN, DRA1-CMX Series | Sensata - Crydom DRA1-CMXE200D3 | RS Americas |
Solid State Relay, 3A, 20-28V, Din Rail | Newark Electronics |
SSR, DIN MODULE, 300VDC, 3A | element14 |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MOUNT 10MM 200VDC/3 | TTI Europe |
Solid State Relays - Industrial Mount DIN Mt 200 VDC/3A out 20-28 VDC input | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DRA1CMXE200D3?
Additional datasheets, footprints and schematics for DRA1CMXE200D3 are listed on our Part Details page. You can also find images and similar parts to DRA1CMXE200D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA1CMXE200D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA1CMXE200D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA1CMXE200D3 fall under?
The DRA1CMXE200D3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRA1CMXE200D3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA1CMXE200D3 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA1CMXE200D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA1CMXE200D3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for DRA1CMXE200D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA1CMXE200D3 often in real-time on the comparison pages.
What if I can't find stock of DRA1CMXE200D3?
You can fill out our help required form which you can use to request a quote for DRA1CMXE200D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.