Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 300mA |
Product Range | DR Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 110VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | - |
Coil Resistance | 320ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Coil Voltage Max | 10.9VDC |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 300mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 60mohm |
Contact Voltage AC Max | 110V |
Contact Voltage AC Nom | 110V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
External Depth | 20mm |
External Height | 8.2mm |
External Length / Height | 8.2mm |
External Width | 10mm |
Height | 8.2mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
Nom Operating Power | 78mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -50°C |
Relay Type | Power - General Purpose |
Release Time | 0.5ms |
Switch Power Max | 33VA |
RELAY, SPDT, 110VAC, 20VDC, 0.3A | Farnell |
Relay, Spdt, 110Vac, 20Vdc, 0.3A | Newark Electronics |
Where can I find additional details, specifications and documents for a DR-5V?
Additional datasheets, footprints and schematics for DR-5V are listed on our Part Details page. You can also find images and similar parts to DR-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR-5V fall under?
The DR-5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DR-5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR-5V you can contact the distributor directly for product support, shipping queries etc.
Is the DR-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR-5V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DR-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR-5V often in real-time on the comparison pages.
What if I can't find stock of DR-5V?
You can fill out our help required form which you can use to request a quote for DR-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.