DR48D12XR Switches & Relays by Crydom

SSR Relay DIN Rail Mount 18mm 600VAC12A4-32VDC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$72.17

Distributor Stock
Logo for Newark
Newark
from US$150.66
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$90.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$72.17
-
Buy Now
Logo for Sager
Sager
from US$76.74
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 18Mm, 600Vac/12A,4-32Vd |Sensata/crydom DR48D12XR | Newark Electronics
SSR Relay, DIN Rail Mount 18mm, 600VAC/12A,4-32VDC In, Instantaneous ATEX | Sensata - Crydom DR48D12XR | RS Americas
SSR D RAIL MOUNT 18MM 600VAC/1 | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR48D12XR?

Additional datasheets, footprints and schematics for DR48D12XR are listed on our Part Details page. You can also find images and similar parts to DR48D12XR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR48D12XR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR48D12XR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR48D12XR fall under?

The DR48D12XR is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DR48D12XR when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR48D12XR you can contact the distributor directly for product support, shipping queries etc.

Is the DR48D12XR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR48D12XR have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for DR48D12XR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR48D12XR often in real-time on the comparison pages.

What if I can't find stock of DR48D12XR?

You can fill out our help required form which you can use to request a quote for DR48D12XR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay