Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$68.69
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$60.71
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$80.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$69.54
|
-
|
Buy Now | |
TTI Europe
from US$56.61
|
-
|
Buy Now | |
Sager
from US$59.20
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Din Rail Mount 11Mm, 600Vac/6A,4-32Vdc |Sensata/crydom DR48D06X | Newark Electronics |
SSR Relay DIN Rail Mount 11mm 600VAC/6A 4-32VDC | Rapid Electronics |
600VAC/6A,4-32VDC in,11mm DR SSR ATEX | RS |
SSR Relay, DIN Rail Mount 11mm, 600VAC/6A,4-32VDC In, Zero Cross, ATEX | Sensata - Crydom DR48D06X | RS Americas |
SSR D RAIL MOUNT 11MM 600VAC/6 | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR48D06X?
Additional datasheets, footprints and schematics for DR48D06X are listed on our Part Details page. You can also find images and similar parts to DR48D06X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR48D06X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR48D06X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR48D06X fall under?
The DR48D06X is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DR48D06X when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR48D06X you can contact the distributor directly for product support, shipping queries etc.
Is the DR48D06X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR48D06X have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for DR48D06X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR48D06X often in real-time on the comparison pages.
What if I can't find stock of DR48D06X?
You can fill out our help required form which you can use to request a quote for DR48D06X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.