Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$60.84
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$70.48
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$63.00
|
13
in stock
|
Buy Now | |
RS Americas
from US$67.60
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$53.07
|
8
in stock
|
Buy Now | |
TTI Europe
from US$40.77
|
-
|
Buy Now | |
Sager
from US$54.81
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 6A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Operating Voltage Range | 48V AC to 600V AC |
Peak Surge Current | 300A |
Ssr Relay, Din Rail Mount 11Mm, 600Vac/6A,4-32Vdc |Sensata/crydom DR48D06R | Newark Electronics |
SSR Relay DIN Rail Mount 11mm 600VAC/6A 4-32VDC | Rapid Electronics |
Relay, Solid State,600Vac/6A,4-32Vdc In,11Mm, Dr | Sensata - Crydom DR48D06R | RS Americas |
Solid State Relay R-Vers. 600V 6A DIN-Ra | Schukat Electronic |
SSR D RAIL MOUNT 11MM 600VAC/6 | TTI Europe |
Solid State Relays - Industrial Mount 6A 600VAC Out 4-32VDC In, 11mm UL | Sager |
SSR, 600VAC/6A, 4-32VDC IN, 11MM | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR48D06R?
Additional datasheets, footprints and schematics for DR48D06R are listed on our Part Details page. You can also find images and similar parts to DR48D06R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR48D06R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR48D06R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR48D06R fall under?
The DR48D06R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DR48D06R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR48D06R you can contact the distributor directly for product support, shipping queries etc.
Is the DR48D06R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR48D06R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Schukat Electronic have stock available or on a lead time for DR48D06R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR48D06R often in real-time on the comparison pages.
What if I can't find stock of DR48D06R?
You can fill out our help required form which you can use to request a quote for DR48D06R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.