Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.92
|
12
in stock
|
Buy Now | |
RS Americas
from US$48.53
|
40
in stock
|
Buy Now | |
Sager
from US$39.35
|
14
in stock
|
Buy Now | |
Schukat Electronic
from US$38.07
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$71.26
|
-
|
Buy Now | |
TTI Europe
from US$32.64
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relay Screw DIN Rail, Zero Crossing, 3 A, 32 V dc | Sensata - Crydom DR48D03 | RS Americas |
Solid State Relays - Industrial Mount 3A 600VAC Out 4-32VDC In, 11mm UL | Sager |
600VAC/3A,4-32VDC in,11mm,DR SSR | RS |
Solid State Relay Z-Vers. 600V 3A DIN-Ra | Schukat Electronic |
Ssr Relay, Din Rail Mount 11Mm, 600Vac/3A,4-32Vdc |Sensata/crydom DR48D03 | Newark Electronics |
SSR D RAIL MOUNT 11MM 600VAC/3 | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR48D03?
Additional datasheets, footprints and schematics for DR48D03 are listed on our Part Details page. You can also find images and similar parts to DR48D03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR48D03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR48D03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR48D03 fall under?
The DR48D03 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DR48D03 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR48D03 you can contact the distributor directly for product support, shipping queries etc.
Is the DR48D03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR48D03 have stock available?
Authorised distributors including RS Americas, Sager, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for DR48D03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR48D03 often in real-time on the comparison pages.
What if I can't find stock of DR48D03?
You can fill out our help required form which you can use to request a quote for DR48D03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.