Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.24
|
No stock
|
Buy Now | |
Schukat Electronic
from US$71.30
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$133.63
|
-
|
Buy Now | |
RS Americas
from US$86.68
|
-
|
Buy Now | |
element14
from US$99.15
|
-
|
Buy Now | |
TTI Europe
from US$54.77
|
-
|
Buy Now | |
Sager
from US$73.80
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 12A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 200VAC |
Control Voltage Max | 265VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage AC Max | 265VAC |
Control Voltage AC Min | 208VAC |
Control Voltage Range | 208V AC to 265V AC |
Control Voltage Type | AC |
Operating Voltage Range | 48V AC to 600V AC |
Peak Surge Current | 750A |
Solid State Relay Z-Vers. 600V 12A DIN-R | Schukat Electronic |
Ssr Relay, Din Rail Mount 18Mm, 600Vac/12A,200-26 |Sensata/crydom DR48A12 | Newark Electronics |
RELAY | RS Americas |
SSR, 600VAC/12A, 200-265VAC IN, 18MM | element14 |
SSR D RAIL MOUNT 18MM 600VAC/1 | TTI Europe |
Solid State Relays - Industrial Mount 12A 600AC Out 200 to 265VAC In, 18mm UL | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR48A12?
Additional datasheets, footprints and schematics for DR48A12 are listed on our Part Details page. You can also find images and similar parts to DR48A12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR48A12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR48A12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR48A12 fall under?
The DR48A12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DR48A12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR48A12 you can contact the distributor directly for product support, shipping queries etc.
Is the DR48A12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR48A12 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for DR48A12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR48A12 often in real-time on the comparison pages.
What if I can't find stock of DR48A12?
You can fill out our help required form which you can use to request a quote for DR48A12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.