Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$111.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$111.86
|
1
in stock
|
Buy Now | |
RS Americas
from US$149.75
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$149.29
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$223.55
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$199.75
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$236.00
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$149.29
|
1
in stock
|
Buy Now | |
TTI Europe
from US$116.13
|
-
|
Buy Now | |
Sager
from US$121.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relay, 32 VDC, SPST-NO, 60A/600V, Zero Switching, DR45 Series | Sensata - Crydom DR4560D60P | RS Americas |
SSR RELAY SPST-NO(1FormA) DIN MNT SCREW TERMININAL | Heilind Electronics |
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 4-32V |Sensata/crydom DR4560D60P | Newark Electronics |
SSR Relay DIN Rail Mount 45mm 600VAC/60A 4-32V | Rapid Electronics |
SSR Relay, DIN Rail Mount 45mm, 600VAC/6 | RS |
SSR D RAIL MOUNT 45MM 600VAC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR4560D60P?
Additional datasheets, footprints and schematics for DR4560D60P are listed on our Part Details page. You can also find images and similar parts to DR4560D60P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR4560D60P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR4560D60P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR4560D60P fall under?
The DR4560D60P is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DR4560D60P when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR4560D60P you can contact the distributor directly for product support, shipping queries etc.
Is the DR4560D60P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR4560D60P have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for DR4560D60P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR4560D60P often in real-time on the comparison pages.
What if I can't find stock of DR4560D60P?
You can fill out our help required form which you can use to request a quote for DR4560D60P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.