Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$110.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$116.66
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$132.42
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$120.88
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$138.00
|
39
in stock
|
Buy Now | |
RS Americas
from US$148.55
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$148.09
|
5
in stock
|
Buy Now | |
Distrelec
from US$118.24
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$148.09
|
1
in stock
|
Buy Now | |
TTI Europe
from US$110.50
|
-
|
Buy Now | |
Sager
from US$120.45
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 4-32V |Sensata/crydom DR4560D60 | Newark Electronics |
SSR Relay DIN Rail Mount 45mm 600VAC/60A 4-32V | Rapid Electronics |
SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 4-32VDC In, Zero Cross | Sensata - Crydom DR4560D60 | RS Americas |
SSR Relay, DIN Rail Mount 45mm, 600VAC/6 | RS |
SSR RELAY SPST-NO(1FormA) DIN MNT SCREW TERMININAL | Heilind Electronics |
Sensata Crydom Solid State Relay, DR45, 1NO, 60A, 600V, Screw Terminal 48 ... 600V 150mA ... 60A | Distrelec |
SSR D RAIL MOUNT 45MM 600VAC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR4560D60?
Additional datasheets, footprints and schematics for DR4560D60 are listed on our Part Details page. You can also find images and similar parts to DR4560D60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR4560D60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR4560D60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR4560D60 fall under?
The DR4560D60 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DR4560D60 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR4560D60 you can contact the distributor directly for product support, shipping queries etc.
Is the DR4560D60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR4560D60 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for DR4560D60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR4560D60 often in real-time on the comparison pages.
What if I can't find stock of DR4560D60?
You can fill out our help required form which you can use to request a quote for DR4560D60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.