DR4560A60J Switches & Relays by Crydom

SSR Relay DIN Rail Mount 45mm 600VAC60A 90-280VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$93.73

Distributor Stock
Logo for RS
RS
from US$129.30
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$195.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$148.08
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$93.73
-
Buy Now
Logo for Sager
Sager
from US$126.07
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR Relay, DIN Rail Mount 45mm, 600VAC/6 | RS
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-28 |Sensata/crydom DR4560A60J | Newark Electronics
SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross | Sensata - Crydom DR4560A60J | RS Americas
SSR D RAIL MOUNT 45MM 600VAC | TTI Europe
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR4560A60J?

Additional datasheets, footprints and schematics for DR4560A60J are listed on our Part Details page. You can also find images and similar parts to DR4560A60J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR4560A60J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR4560A60J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR4560A60J fall under?

The DR4560A60J is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DR4560A60J when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR4560A60J you can contact the distributor directly for product support, shipping queries etc.

Is the DR4560A60J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR4560A60J have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for DR4560A60J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR4560A60J often in real-time on the comparison pages.

What if I can't find stock of DR4560A60J?

You can fill out our help required form which you can use to request a quote for DR4560A60J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay