DR-25-TW-1/8-0-SP Cable by TE Connectivity

HEAT SHRINK TUBING 3.2MM BLACK

Status: Unknown
Series: DR-25-TW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.19

Distributor Stock
Logo for RS
RS
from US$7.59
300
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.19
1,350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.74
-
Buy Now
Logo for element14
element14
from US$1,202.13
-
Buy Now
Logo for Farnell
Farnell
from US$989.94
-
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.125"
I.D. Supplied - Metric 3.2mm
Shrink Tubing / Boot Colour Black
Length - Imperial 492.13ft
Length - Metric 150m
I.D. Recovered Max - Imperial 0.062"
I.D. Recovered Max - Metric 1.6mm
Shrink Tubing / Boot Material Elastomer
Product Range DR-25-TW Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DR-25-TW-1/8-0-SP | TTI Europe
Thin Wall Heatshrink DR-25-TW-1/8-0-SP | RS
Dr-25-Tw-1/8-0-Sp |Raychem Te Connectivity DR-25-TW-1/8-0-SP | Newark Electronics
HEAT SHRINK TUBING, 3.2MM, BLACK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR-25-TW-1/8-0-SP?

Additional datasheets, footprints and schematics for DR-25-TW-1/8-0-SP are listed on our Part Details page. You can also find images and similar parts to DR-25-TW-1/8-0-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR-25-TW-1/8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-25-TW-1/8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR-25-TW-1/8-0-SP fall under?

The DR-25-TW-1/8-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to DR-25-TW-1/8-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR-25-TW-1/8-0-SP you can contact the distributor directly for product support, shipping queries etc.

Is the DR-25-TW-1/8-0-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR-25-TW-1/8-0-SP have stock available?

Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DR-25-TW-1/8-0-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR-25-TW-1/8-0-SP often in real-time on the comparison pages.

What if I can't find stock of DR-25-TW-1/8-0-SP?

You can fill out our help required form which you can use to request a quote for DR-25-TW-1/8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay