Status: | Unknown |
---|---|
Series: | DR-25 Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.499" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 22.9ft |
Length - Metric | 7m |
I.D. Recovered Max - Imperial | 0.251" |
I.D. Recovered Max - Metric | 6.35mm |
Shrink Tubing / Boot Material | Elastomer |
Product Range | DR-25 Series |
Shrink Temperature | 175°C |
Standard | MIL-DTL-23053/16 VG 95343 Part 5 Type D BS3G198 Part 3 10A and Def Stan 59-97 Issue 3 type 6B |
HEATSHRINK, 12.7MM, BLACK, 7M | element14 |
Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, 7M | Newark Electronics |
ELASTOMERIC HEATSHRINK,12.7MM I/D,L 7M | RS |
Where can I find additional details, specifications and documents for a DR-25-1/2-0?
Additional datasheets, footprints and schematics for DR-25-1/2-0 are listed on our Part Details page. You can also find images and similar parts to DR-25-1/2-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR-25-1/2-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-25-1/2-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR-25-1/2-0 fall under?
The DR-25-1/2-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to DR-25-1/2-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR-25-1/2-0 you can contact the distributor directly for product support, shipping queries etc.
Is the DR-25-1/2-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR-25-1/2-0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for DR-25-1/2-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR-25-1/2-0 often in real-time on the comparison pages.
What if I can't find stock of DR-25-1/2-0?
You can fill out our help required form which you can use to request a quote for DR-25-1/2-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.