DR24E06X Switches & Relays by Crydom

SSR Relay DIN Rail Mount 11mm 240VAC6A18-36VAC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.76

Distributor Stock
Logo for Newark
Newark
from US$82.38
14
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$100.15
14
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$72.60
14
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$71.37
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$73.57
-
Buy Now
Logo for Sager
Sager
from US$60.76
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 11Mm, 240Vac/6A,18-36Va |Sensata/crydom DR24E06X | Newark Electronics
SSR Relay DIN Rail Mount 11mm 240VAC/6A 18-36VA | Rapid Electronics
SSR Relay, DIN Rail Mount 11mm, 240VAC/6A,18-36VAC In, Zero Cross, ATEX | Sensata - Crydom DR24E06X | RS Americas
SSR D RAIL MOUNT 11MM 240VAC/6 | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR24E06X?

Additional datasheets, footprints and schematics for DR24E06X are listed on our Part Details page. You can also find images and similar parts to DR24E06X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR24E06X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR24E06X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR24E06X fall under?

The DR24E06X is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DR24E06X when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR24E06X you can contact the distributor directly for product support, shipping queries etc.

Is the DR24E06X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR24E06X have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for DR24E06X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR24E06X often in real-time on the comparison pages.

What if I can't find stock of DR24E06X?

You can fill out our help required form which you can use to request a quote for DR24E06X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay