Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 3A |
---|---|
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Relay | RS Americas |
Solid State Relay, 3A, 18-36Vac, Din | Newark Electronics |
SSR D RAIL MOUNT 11MM 240VAC/3 | TTI Europe |
Solid State Relays - Industrial Mount 3A 240VAC Out 18-36VAC In, 11mm UL | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR24E03R?
Additional datasheets, footprints and schematics for DR24E03R are listed on our Part Details page. You can also find images and similar parts to DR24E03R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR24E03R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR24E03R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR24E03R fall under?
The DR24E03R is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to DR24E03R when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR24E03R you can contact the distributor directly for product support, shipping queries etc.
Is the DR24E03R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR24E03R have stock available?
Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for DR24E03R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR24E03R often in real-time on the comparison pages.
What if I can't find stock of DR24E03R?
You can fill out our help required form which you can use to request a quote for DR24E03R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.