DR24E03 Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 11mm 240VAC3A18-36VAC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.96

Distributor Stock
Logo for RS
RS
from US$31.96
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$76.27
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$97.30
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$49.48
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$33.55
-
Buy Now
Logo for Sager
Sager
from US$42.12
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

240VAC/3A,18-36VAC in,11mm,DR SSR | RS
Ssr Relay, Din Rail Mount 11Mm, 240Vac/3A,18-36Va |Sensata/crydom DR24E03 | Newark Electronics
Solid State Relay Screw DIN Rail, Zero Crossing, 3 A, 36 V ac | Sensata - Crydom DR24E03 | RS Americas
SSR D RAIL MOUNT 11MM 240VAC/3 | TTI Europe
Solid State Relays - Industrial Mount 3A 240VAC Out 18-36VAC In, 11mm UL | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR24E03?

Additional datasheets, footprints and schematics for DR24E03 are listed on our Part Details page. You can also find images and similar parts to DR24E03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR24E03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR24E03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR24E03 fall under?

The DR24E03 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DR24E03 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR24E03 you can contact the distributor directly for product support, shipping queries etc.

Is the DR24E03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR24E03 have stock available?

Authorised distributors including RS, Newark Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for DR24E03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR24E03 often in real-time on the comparison pages.

What if I can't find stock of DR24E03?

You can fill out our help required form which you can use to request a quote for DR24E03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay