Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$77.22
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$60.34
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$72.10
|
15
in stock
|
Buy Now | |
RS Americas
from US$74.25
|
-
|
Buy Now | |
TTI Europe
from US$44.73
|
-
|
Buy Now | |
Sager
from US$60.20
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Din Rail Mount 18Mm, 240Vac/12A,90-140 |Sensata/crydom DR24B12 | Newark Electronics |
SSR Relay DIN Rail Mount 18mm 240VAC/12A 90-140 | Rapid Electronics |
Solid State Relay Screw DIN Rail Panel Mount, Zero Crossing, 12 A rms, 140 V rms | Sensata - Crydom DR24B12 | RS Americas |
SSR D RAIL MOUNT 18MM 240VAC/1 | TTI Europe |
Solid State Relays - Industrial Mount 12A 240VAC Out 90-140VAC In 18mm UL | Sager |
SSR, 240VAC/12A,90-140VAC IN, 18MM | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR24B12?
Additional datasheets, footprints and schematics for DR24B12 are listed on our Part Details page. You can also find images and similar parts to DR24B12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR24B12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR24B12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR24B12 fall under?
The DR24B12 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DR24B12 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR24B12 you can contact the distributor directly for product support, shipping queries etc.
Is the DR24B12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR24B12 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for DR24B12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR24B12 often in real-time on the comparison pages.
What if I can't find stock of DR24B12?
You can fill out our help required form which you can use to request a quote for DR24B12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.