DR24B06 Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 11mm 240VAC6A90-140VAC I

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.66

Distributor Stock
Logo for Farnell
Farnell
from US$16.66
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$68.17
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$111.79
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$67.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$41.03
-
Buy Now
Logo for Sager
Sager
from US$55.27
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Relay Solid State 240Vac/6A 90-140Vac In 11Mm Dr | Sensata - Crydom DR24B06 | RS Americas
Ssr Relay, Din Rail Mount 11Mm, 240Vac/6A,90-140V |Sensata/crydom DR24B06 | Newark Electronics
Relay, Solid State | Carlton-Bates
SSR D RAIL MOUNT 11MM 240VAC/6 | TTI Europe
Solid State Relays - Industrial Mount 6A 240VAC Out 90-140VAC In 11mm UL | Sager
SSR, 240VAC/6A,90-140VAC IN, 11MM | Farnell
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR24B06?

Additional datasheets, footprints and schematics for DR24B06 are listed on our Part Details page. You can also find images and similar parts to DR24B06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR24B06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR24B06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR24B06 fall under?

The DR24B06 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DR24B06 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR24B06 you can contact the distributor directly for product support, shipping queries etc.

Is the DR24B06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR24B06 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for DR24B06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR24B06 often in real-time on the comparison pages.

What if I can't find stock of DR24B06?

You can fill out our help required form which you can use to request a quote for DR24B06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay