Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.54
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$53.49
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$84.20
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$76.62
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$92.50
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.71
|
2
in stock
|
Buy Now | |
RS Americas
from US$64.92
|
-
|
Buy Now | |
TTI Europe
from US$41.08
|
-
|
Buy Now | |
Sager
from US$55.27
|
-
|
Buy Now | |
Farnell
from US$29.15
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 6A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 208VAC |
Control Voltage Max | 265VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage AC Max | 265VAC |
Control Voltage AC Min | 208VAC |
Control Voltage Range | 208V AC to 265V AC |
Control Voltage Type | AC |
Operating Voltage Range | 24V AC to 280V AC |
Peak Surge Current | 300A |
Solid State Relay 6A, 24-280Vac out | RS |
Solid State Relay Z-Vers. 280V 6A DIN-Ra | Schukat Electronic |
Ssr Relay, Din Rail Mount 11Mm, 240Vac/6A,200-265 |Sensata/crydom DR24A06 | Newark Electronics |
SSR Relay DIN Rail Mount 11mm 240VAC/6A 200-265 | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay Screw DIN Rail Panel Mount, Zero Crossing, 6 A rms, 265 V rms | Sensata - Crydom DR24A06 | RS Americas |
SSR D RAIL MOUNT 11MM 240VAC/6 | TTI Europe |
Solid State Relays - Industrial Mount 6A 240AC Out, 200 to 265VAC In, 11mm UL | Sager |
SSR, 240VAC/6A, 200-265VAC IN, 11MM | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR24A06?
Additional datasheets, footprints and schematics for DR24A06 are listed on our Part Details page. You can also find images and similar parts to DR24A06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR24A06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR24A06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR24A06 fall under?
The DR24A06 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DR24A06 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR24A06 you can contact the distributor directly for product support, shipping queries etc.
Is the DR24A06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR24A06 have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for DR24A06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR24A06 often in real-time on the comparison pages.
What if I can't find stock of DR24A06?
You can fill out our help required form which you can use to request a quote for DR24A06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.