DR24A03X Switches & Relays by Crydom

SSR Relay DIN Rail Mount 11mm 240VAC3A200-265VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.38

Distributor Stock
Logo for Newark
Newark
from US$80.56
9
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$73.08
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$86.10
9
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$52.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$43.38
-
Buy Now
Logo for Sager
Sager
from US$44.49
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 11Mm, 240Vac/3A,200-265 |Sensata/crydom DR24A03X | Newark Electronics
SSR Relay DIN Rail Mount 11mm 240VAC/3A 200-265 | Rapid Electronics
SSR Relay, DIN Rail Mount 11mm, 240VAC/3A,200-265VAC In, Zero Cross, ATEX | Sensata - Crydom DR24A03X | RS Americas
SSR D RAIL MOUNT 11MM 240VAC/3 | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR24A03X?

Additional datasheets, footprints and schematics for DR24A03X are listed on our Part Details page. You can also find images and similar parts to DR24A03X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR24A03X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR24A03X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR24A03X fall under?

The DR24A03X is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DR24A03X when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR24A03X you can contact the distributor directly for product support, shipping queries etc.

Is the DR24A03X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR24A03X have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for DR24A03X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR24A03X often in real-time on the comparison pages.

What if I can't find stock of DR24A03X?

You can fill out our help required form which you can use to request a quote for DR24A03X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay