Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$118.00
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$88.64
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$111.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$97.11
|
-
|
Buy Now | |
Carlton-Bates
from US$100.47
|
-
|
Buy Now | |
TTI Europe
from US$79.22
|
-
|
Buy Now | |
Sager
from US$82.68
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Din Rail Mount 22.5Mm, 600Vac/35A, 4-3 |Sensata/crydom DR2260D35W | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 600VAC/35A 4-3 | Rapid Electronics |
DIN SSR 600VAC/35A, 4-32VDC In, ZC, C.Conf, Elev Out, Screw In | Sensata - Crydom DR2260D35W | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe |
Solid State Relays - Industrial Mount 35A 4-32VDC 600VAC .5-3HP Lug | Sager |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DR2260D35W?
Additional datasheets, footprints and schematics for DR2260D35W are listed on our Part Details page. You can also find images and similar parts to DR2260D35W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR2260D35W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR2260D35W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR2260D35W fall under?
The DR2260D35W is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DR2260D35W when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR2260D35W you can contact the distributor directly for product support, shipping queries etc.
Is the DR2260D35W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR2260D35W have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for DR2260D35W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR2260D35W often in real-time on the comparison pages.
What if I can't find stock of DR2260D35W?
You can fill out our help required form which you can use to request a quote for DR2260D35W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.