Status: | Unknown |
---|---|
Series: | DR22 Series |
RoHS: | Unknown |
Prices starting from US$65.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.45
|
12
in stock
|
Buy Now | |
RS Americas
from US$87.33
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$139.02
|
-
|
Buy Now | |
element14
from US$65.87
|
-
|
Buy Now | |
Carlton-Bates
from US$69.86
|
-
|
Buy Now | |
TTI Europe
from US$69.72
|
-
|
Buy Now | |
Sager
from US$70.81
|
-
|
Buy Now | |
Farnell
from US$70.64
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 30A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | DR22 Series |
SVHC | No SVHC (12-Jan-2017) |
DIN SSR 600VAC/30A, 4-32VDC In, ZC, C.Conf, Screw Out, Screw In | Sensata - Crydom DR2260D30V | RS Americas |
DIN SSR 600VAC/30A, 4-32VDC In, ZC | RS |
Ssr, 48-600Vac, 30A, Din Rail | Newark Electronics |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe |
Solid State Relays - Industrial Mount 30A 4-32VDC 600VAC .5-3HP Std Scrw | Sager |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DR2260D30V?
Additional datasheets, footprints and schematics for DR2260D30V are listed on our Part Details page. You can also find images and similar parts to DR2260D30V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR2260D30V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR2260D30V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR2260D30V fall under?
The DR2260D30V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DR2260D30V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR2260D30V you can contact the distributor directly for product support, shipping queries etc.
Is the DR2260D30V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR2260D30V have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for DR2260D30V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR2260D30V often in real-time on the comparison pages.
What if I can't find stock of DR2260D30V?
You can fill out our help required form which you can use to request a quote for DR2260D30V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.