DR2260A35WRJ Switches & Relays by Crydom

SSR Relay DIN Rail Mnt 225mm 600VAC35A 90-280VACD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$88.64

Distributor Stock
Logo for Newark
Newark
from US$137.65
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$104.11
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$107.71
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$97.09
-
Buy Now
Logo for Sager
Sager
from US$88.64
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mnt. 22.5Mm, 600Vac/35A, 90-2 |Sensata/crydom DR2260A35WRJ | Newark Electronics
DIN SSR 600VAC/35A, 90-280VAC/DC In, RN, C.Conf, Elev Out, Spring In | Sensata - Crydom DR2260A35WRJ | RS Americas
Relay, Solid State | Carlton-Bates
SSR D RAIL MNT. 22.5MM 600VAC/ | TTI Europe
Solid State Relays - Industrial Mount 35A 90-280VAC/DC 600VAC .5-3HP Lug | Sager
Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR2260A35WRJ?

Additional datasheets, footprints and schematics for DR2260A35WRJ are listed on our Part Details page. You can also find images and similar parts to DR2260A35WRJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR2260A35WRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR2260A35WRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR2260A35WRJ fall under?

The DR2260A35WRJ is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DR2260A35WRJ when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR2260A35WRJ you can contact the distributor directly for product support, shipping queries etc.

Is the DR2260A35WRJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR2260A35WRJ have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for DR2260A35WRJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR2260A35WRJ often in real-time on the comparison pages.

What if I can't find stock of DR2260A35WRJ?

You can fill out our help required form which you can use to request a quote for DR2260A35WRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay