Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$168.95
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$89.93
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$138.00
|
15
in stock
|
Buy Now | |
RS Americas
from US$101.08
|
-
|
Buy Now | |
Carlton-Bates
from US$104.57
|
-
|
Buy Now | |
TTI Europe
from US$105.85
|
-
|
Buy Now | |
Sager
from US$86.05
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Din Rail Mnt. 22.5Mm, 600Vac/35A, 90-2 |Sensata/crydom DR2260A35W | Newark Electronics |
SSR Relay DIN Rail Mnt. 22.5mm 600VAC/35A 90-2 | Rapid Electronics |
DIN SSR 600VAC/35A, 90-280VAC/DC In, ZC, C.Conf, Elev Out, Screw In | Sensata - Crydom DR2260A35W | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MNT. 22.5MM 600VAC/ | TTI Europe |
Solid State Relays - Industrial Mount 35A 90-280VAC/DC 600VAC .5-3HP Lug | Sager |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DR2260A35W?
Additional datasheets, footprints and schematics for DR2260A35W are listed on our Part Details page. You can also find images and similar parts to DR2260A35W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR2260A35W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR2260A35W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR2260A35W fall under?
The DR2260A35W is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DR2260A35W when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR2260A35W you can contact the distributor directly for product support, shipping queries etc.
Is the DR2260A35W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR2260A35W have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for DR2260A35W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR2260A35W often in real-time on the comparison pages.
What if I can't find stock of DR2260A35W?
You can fill out our help required form which you can use to request a quote for DR2260A35W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.