Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$104.27
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$83.46
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$111.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$97.11
|
-
|
Buy Now | |
Carlton-Bates
from US$100.47
|
-
|
Buy Now | |
TTI Europe
from US$90.68
|
-
|
Buy Now | |
Sager
from US$82.68
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relay Z-Vers. 600V 35A DIN-R | Schukat Electronic |
Ssr Relay, Din Rail Mount 22.5Mm, 600Vac/35A, 90- |Sensata/crydom DR2260A35V | Newark Electronics |
DIN SSR 600VAC/35A, 90-280VAC/DC In, ZC, C.Conf, Screw Out, Screw In | Sensata - Crydom DR2260A35V | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe |
Solid State Relays - Industrial Mount 35A 90-280VAC/DC 600VAC .5-3HP Std | Sager |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DR2260A35V?
Additional datasheets, footprints and schematics for DR2260A35V are listed on our Part Details page. You can also find images and similar parts to DR2260A35V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR2260A35V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR2260A35V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR2260A35V fall under?
The DR2260A35V is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DR2260A35V when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR2260A35V you can contact the distributor directly for product support, shipping queries etc.
Is the DR2260A35V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR2260A35V have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for DR2260A35V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR2260A35V often in real-time on the comparison pages.
What if I can't find stock of DR2260A35V?
You can fill out our help required form which you can use to request a quote for DR2260A35V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.