Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$96.29
|
9
in stock
|
Buy Now | |
TTI Europe
from US$76.87
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$137.78
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$96.30
|
9
in stock
|
Buy Now | |
RS Americas
from US$98.85
|
-
|
Buy Now | |
Carlton-Bates
from US$97.40
|
-
|
Buy Now | |
Sager
from US$80.15
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe |
Ssr Relay, Din Rail Mount 22.5Mm, 600Vac/35A, 90- |Sensata/crydom DR2260A35UR | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 600VAC/35A 90- | Rapid Electronics |
DIN SSR 600VAC/35A 90-280VAC/DC In RN R.Conf | Sensata - Crydom DR2260A35UR | RS Americas |
Relay, Solid State | Carlton-Bates |
Solid State Relays - Industrial Mount 35A 90-280VAC/DC 600VAC .5-3HP kW | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DR2260A35UR?
Additional datasheets, footprints and schematics for DR2260A35UR are listed on our Part Details page. You can also find images and similar parts to DR2260A35UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR2260A35UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR2260A35UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR2260A35UR fall under?
The DR2260A35UR is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DR2260A35UR when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR2260A35UR you can contact the distributor directly for product support, shipping queries etc.
Is the DR2260A35UR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR2260A35UR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for DR2260A35UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR2260A35UR often in real-time on the comparison pages.
What if I can't find stock of DR2260A35UR?
You can fill out our help required form which you can use to request a quote for DR2260A35UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.