Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Richardson RFPD
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Eaton Dr124 Inductor, 0.83 Uh, 13.9 A Ir/T&r |Eaton Bussmann DR124-1R0-R | Newark Electronics |
DR124 Series 1 uH â–’20 % Tolerance 13.9 A Shielded SMT Power Inductor | Future Electronics |
Power Inductor (SMD), 1 uH, ± 20%, 13.9 A, Shielded, 18 A, 12.5mm x 12.5mm x 4.5mm | Avnet America |
DR124 Series Shielded WireWound SMD Inductor w/ Ferrite Core,1 uH +/-20% 18A Idc | Eaton Electronics DR124-1R0-R | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 1.0uH 18A 3.0mOhms | Sager |
INDUCTOR, 1UH, 13.9A, SHIELDED | Farnell |
Power Inductor (SMD), 1 uH, � 20%, 13.9 A, Shielded, 18 A, 12.5mm x 12.5mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DR124-1R0-R?
Additional datasheets, footprints and schematics for DR124-1R0-R are listed on our Part Details page. You can also find images and similar parts to DR124-1R0-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR124-1R0-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR124-1R0-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR124-1R0-R fall under?
The DR124-1R0-R is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to DR124-1R0-R when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR124-1R0-R you can contact the distributor directly for product support, shipping queries etc.
Is the DR124-1R0-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR124-1R0-R have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for DR124-1R0-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR124-1R0-R often in real-time on the comparison pages.
What if I can't find stock of DR124-1R0-R?
You can fill out our help required form which you can use to request a quote for DR124-1R0-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.