Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.76
|
7
in stock
|
Buy Now |
Connector Type A | M12 Sensor Straight 8 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 8 Position Receptacle |
Cable Length - Metric | 600mm |
Cable Length - Imperial | 23.6" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 8P, M12 PLUG-RCPT, 0.6M | Farnell |
Where can I find additional details, specifications and documents for a DR08AR103 SL355?
Additional datasheets, footprints and schematics for DR08AR103 SL355 are listed on our Part Details page. You can also find images and similar parts to DR08AR103 SL355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR08AR103 SL355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR08AR103 SL355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR08AR103 SL355 fall under?
The DR08AR103 SL355 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DR08AR103 SL355 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR08AR103 SL355 you can contact the distributor directly for product support, shipping queries etc.
Is the DR08AR103 SL355 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR08AR103 SL355 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DR08AR103 SL355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR08AR103 SL355 often in real-time on the comparison pages.
What if I can't find stock of DR08AR103 SL355?
You can fill out our help required form which you can use to request a quote for DR08AR103 SL355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.