DR06D03X Switches & Relays by Crydom

SSR Relay DIN Rail Mount 11mm 60VDC3A 4-32VDC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.81

Distributor Stock
Logo for Newark
Newark
from US$94.68
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.73
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$47.74
-
Buy Now
Logo for Sager
Sager
from US$46.81
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 11Mm, 60Vdc/3A, 4-32Vdc |Sensata/crydom DR06D03X | Newark Electronics
Solid State Relay, 32 VDC, SPST-NO, 3A/60VDC, Zero Switching, DR Series | Sensata - Crydom DR06D03X | RS Americas
SSR D RAIL MOUNT 11MM 60VDC/3A | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 60 VDC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR06D03X?

Additional datasheets, footprints and schematics for DR06D03X are listed on our Part Details page. You can also find images and similar parts to DR06D03X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR06D03X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR06D03X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR06D03X fall under?

The DR06D03X is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DR06D03X when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR06D03X you can contact the distributor directly for product support, shipping queries etc.

Is the DR06D03X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR06D03X have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for DR06D03X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR06D03X often in real-time on the comparison pages.

What if I can't find stock of DR06D03X?

You can fill out our help required form which you can use to request a quote for DR06D03X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay