Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Prices starting from US$38.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.71
|
18
in stock
|
Buy Now |
Connector Type A | M12 Sensor Straight 3 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 3 Position Receptacle |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.28ft |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 3P, M12 PLUG-M12 RCPT, 1M | Farnell |
Where can I find additional details, specifications and documents for a DR03AR100 SL356?
Additional datasheets, footprints and schematics for DR03AR100 SL356 are listed on our Part Details page. You can also find images and similar parts to DR03AR100 SL356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR03AR100 SL356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR03AR100 SL356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR03AR100 SL356 fall under?
The DR03AR100 SL356 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DR03AR100 SL356 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR03AR100 SL356 you can contact the distributor directly for product support, shipping queries etc.
Is the DR03AR100 SL356 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR03AR100 SL356 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DR03AR100 SL356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR03AR100 SL356 often in real-time on the comparison pages.
What if I can't find stock of DR03AR100 SL356?
You can fill out our help required form which you can use to request a quote for DR03AR100 SL356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.