Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | Timers and Controls |
Length | 1m |
Width | 35mm |
Rail Material | Aluminium |
RoHS Compliant | NA |
|Crouzet DR | Newark Electronics |
Where can I find additional details, specifications and documents for a DR?
Additional datasheets, footprints and schematics for DR are listed on our Part Details page. You can also find images and similar parts to DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR fall under?
The DR is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > DIN Mounting Rail.
Can I view similar or alternative parts?
You can view similar parts to DR when available in the DIN Mounting Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR you can contact the distributor directly for product support, shipping queries etc.
Is the DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR often in real-time on the comparison pages.
What if I can't find stock of DR?
You can fill out our help required form which you can use to request a quote for DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.