Status: | Unknown |
---|---|
Series: | DPS Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 750mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 265V AC |
Power Supply Output Type | Fixed |
Product Range | DPS Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE cUL UL |
Efficiency | 77% |
External Depth | 115mm |
External Length / Height | 90mm |
External Width | 22.5mm |
Height | 90mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 90VAC |
Isolation Voltage | 3kV |
Length | 115mm |
Operating Temperature Max | 71°C |
Operating Temperature Min | -10°C |
Output Current | 750mA |
Output Voltage | 24V |
Power Rating | 18W |
Power Supply Type | DIN Rail |
Supply Voltage Max | 265V |
Supply Voltage Min | 90V |
Supply Voltage Typ | 110V AC 230V AC |
Width | 22.5mm |
Din Rail Mount Power Supply, Fixed, 90 V, 265 V, 18 W, 24 V, 750 Ma Rohs Compliant: Yes |Imo Precision Controls DPS-1-018-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a DPS-1-018-24?
Additional datasheets, footprints and schematics for DPS-1-018-24 are listed on our Part Details page. You can also find images and similar parts to DPS-1-018-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPS-1-018-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPS-1-018-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPS-1-018-24 fall under?
The DPS-1-018-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DPS-1-018-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPS-1-018-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DPS-1-018-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPS-1-018-24 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DPS-1-018-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPS-1-018-24 often in real-time on the comparison pages.
What if I can't find stock of DPS-1-018-24?
You can fill out our help required form which you can use to request a quote for DPS-1-018-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.