Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.42
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$26.11
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$26.30
|
191
in stock
|
Buy Now | |
Farnell
from US$25.34
|
154
in stock
|
Buy Now | |
TE Store
from US$24.78
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$22.61
|
2
in stock
|
Buy Now | |
element14
from US$24.96
|
2
in stock
|
Buy Now | |
Avnet America
from US$20.89
|
-
|
Buy Now | |
RS Americas
from US$27.55
|
-
|
Buy Now | |
Richardson RFPD
from US$22.13
|
-
|
Buy Now | |
Sager
from US$23.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Type | Peripheral Modules |
---|---|
Sensor Type | Pressure |
Temperature Sensor Development Tools PMOD MS5637 | Rapid Electronics |
DIGITAL PRESSURE SENSOR MOD, DEV BOARD | Farnell |
PMOD_MS5637 Sensor Development & Evaluation Product Type: Peripheral Modules Sensor Development & Evaluation Type: Pressure Peripheral Modules Pressure | Ms5637 Digilent Pmod | Part Number: DPP101Z000 | Internal Number: DPP101Z000 | TE Connectivity | TE Store |
PMOD MS5637 | RS |
Pmod Ms5637/Plastic Bag Rohs Compliant: No |Te Connectivity Sensors DPP101Z000 | Newark Electronics |
PMOD MS5637 / PLASTIC BAG | element14 |
MS5673 Digital Pressure Sensor Peripheral Module | Avnet America |
Sensor | RS Americas |
SENSOR EVALUATION BOARDS | Richardson RFPD |
Where can I find additional details, specifications and documents for a DPP101Z000?
Additional datasheets, footprints and schematics for DPP101Z000 are listed on our Part Details page. You can also find images and similar parts to DPP101Z000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPP101Z000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPP101Z000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPP101Z000 fall under?
The DPP101Z000 is listed under Sensors > Digital Component Sensors.
Can I view similar or alternative parts?
You can view similar parts to DPP101Z000 when available in the Digital Component Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPP101Z000 you can contact the distributor directly for product support, shipping queries etc.
Is the DPP101Z000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPP101Z000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and RS have stock available or on a lead time for DPP101Z000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPP101Z000 often in real-time on the comparison pages.
What if I can't find stock of DPP101Z000?
You can fill out our help required form which you can use to request a quote for DPP101Z000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.