Status: | Unknown |
---|---|
Series: | DPO7000 Series |
RoHS: | Unknown |
No distributors results available
Product Range | DPO7000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 20GSPS |
Display Memory Depth | 50 Mpts |
Calculated Rise Time | 300ps |
Scope Display Type | XGA Touch Screen LCD Color |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a DPO7104CGSA?
Additional datasheets, footprints and schematics for DPO7104CGSA are listed on our Part Details page. You can also find images and similar parts to DPO7104CGSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO7104CGSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO7104CGSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO7104CGSA fall under?
The DPO7104CGSA is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO7104CGSA when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO7104CGSA you can contact the distributor directly for product support, shipping queries etc.
Is the DPO7104CGSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO7104CGSA have stock available?
There is no stock from authorised distributors for DPO7104CGSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO7104CGSA often in real-time on the comparison pages.
What if I can't find stock of DPO7104CGSA?
You can fill out our help required form which you can use to request a quote for DPO7104CGSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.