Status: | Unknown |
---|---|
Series: | DPO7000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DPO7000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 20GSPS |
Display Memory Depth | 50 Mpts |
Calculated Rise Time | 300ps |
Scope Display Type | XGA Touch Screen LCD Color |
RoHS Compliant | No |
Osc Cal W/Data, 1Ghz, 4-Ch, 20Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a DPO7104C CAL D?
Additional datasheets, footprints and schematics for DPO7104C CAL D are listed on our Part Details page. You can also find images and similar parts to DPO7104C CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO7104C CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO7104C CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO7104C CAL D fall under?
The DPO7104C CAL D is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO7104C CAL D when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO7104C CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the DPO7104C CAL D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO7104C CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DPO7104C CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO7104C CAL D often in real-time on the comparison pages.
What if I can't find stock of DPO7104C CAL D?
You can fill out our help required form which you can use to request a quote for DPO7104C CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.