Status: | Unknown |
---|---|
Series: | DPO5000B Series |
RoHS: | Unknown |
No distributors results available
Product Range | DPO5000B Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 25 Mpts |
Calculated Rise Time | 700ps |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DPO5054B CAL DU?
Additional datasheets, footprints and schematics for DPO5054B CAL DU are listed on our Part Details page. You can also find images and similar parts to DPO5054B CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO5054B CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO5054B CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO5054B CAL DU fall under?
The DPO5054B CAL DU is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO5054B CAL DU when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO5054B CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the DPO5054B CAL DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO5054B CAL DU have stock available?
There is no stock from authorised distributors for DPO5054B CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO5054B CAL DU often in real-time on the comparison pages.
What if I can't find stock of DPO5054B CAL DU?
You can fill out our help required form which you can use to request a quote for DPO5054B CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.