Status: | Unknown |
---|---|
Series: | DPO5000B Series |
RoHS: | Unknown |
Product Range | DPO5000B Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 350MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 25 Mpts |
Calculated Rise Time | 1ns |
Scope Display Type | XGA Touch Screen LCD Color |
RoHS Compliant | Yes |
Oscilloscope, Digital | RS Americas |
Oscilloscope, Bench, 350Mhz, 5Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a DPO5034B?
Additional datasheets, footprints and schematics for DPO5034B are listed on our Part Details page. You can also find images and similar parts to DPO5034B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO5034B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO5034B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO5034B fall under?
The DPO5034B is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO5034B when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO5034B you can contact the distributor directly for product support, shipping queries etc.
Is the DPO5034B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPO5034B have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for DPO5034B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO5034B often in real-time on the comparison pages.
What if I can't find stock of DPO5034B?
You can fill out our help required form which you can use to request a quote for DPO5034B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.