Status: | Unknown |
---|---|
Series: | DPO2000B Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DPO2000B Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 1 Mpts |
Calculated Rise Time | 2.1ns |
Scope Display Type | WQVGA LCD Color |
RoHS Compliant | Yes |
Cal Oscilloscope, 200Mhz, 4-Ch, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a DPO2024B CAL?
Additional datasheets, footprints and schematics for DPO2024B CAL are listed on our Part Details page. You can also find images and similar parts to DPO2024B CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPO2024B CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPO2024B CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPO2024B CAL fall under?
The DPO2024B CAL is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DPO2024B CAL when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPO2024B CAL you can contact the distributor directly for product support, shipping queries etc.
Is the DPO2024B CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPO2024B CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DPO2024B CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPO2024B CAL often in real-time on the comparison pages.
What if I can't find stock of DPO2024B CAL?
You can fill out our help required form which you can use to request a quote for DPO2024B CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.